Capital Lighting, Inc. 1601MB-EST Exterior -Post/Pier Head 696232

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1601MB-EST Exterior -Post/Pier Head - 696232 - Capital Lighting, Inc.
Columbus, OH, USA
1601MB-EST Exterior -Post/Pier Head
696232
1601MB-EST Exterior -Post/Pier Head 696232
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 26.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696232
Product Name 1601MB-EST Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details