Capital Lighting, Inc. 1319MO-EST Exterior -Wall Mount 696230

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 16 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 16 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
1319MO-EST Exterior -Wall Mount - 696230 - Capital Lighting, Inc.
Columbus, OH, USA
1319MO-EST Exterior -Wall Mount
696230
1319MO-EST Exterior -Wall Mount 696230
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 16 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Extension: 16
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Mocha
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696230
Product Name 1319MO-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details