Capital Lighting, Inc. 2204SZ-ESDS Exterior -Wall Mount 696229

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Seinna Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Seinna Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
2204SZ-ESDS Exterior -Wall Mount - 696229 - Capital Lighting, Inc.
Columbus, OH, USA
2204SZ-ESDS Exterior -Wall Mount
696229
2204SZ-ESDS Exterior -Wall Mount 696229
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Seinna Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.25
Extension: 13
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Seinna Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696229
Product Name 2204SZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details