PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 696222 |
| Product Name | 2314CB-DS Exterior -Wall Mount |
| Application | Residential; Outdoor |