Capital Lighting, Inc. 2310CB-DS Exterior -Wall Mount 696221

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
2310CB-DS Exterior -Wall Mount - 696221 - Capital Lighting, Inc.
Columbus, OH, USA
2310CB-DS Exterior -Wall Mount
696221
2310CB-DS Exterior -Wall Mount 696221
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696221
Product Name 2310CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details