Capital Lighting, Inc. 1670BK-ES Exterior -Wall Mount 696216

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
1670BK-ES Exterior -Wall Mount - 696216 - Capital Lighting, Inc.
Columbus, OH, USA
1670BK-ES Exterior -Wall Mount
696216
1670BK-ES Exterior -Wall Mount 696216
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 9.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696216
Product Name 1670BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details