Capital Lighting, Inc. 1940FZ-DS Exterior -Wall Mount 696203

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
1940FZ-DS Exterior -Wall Mount - 696203 - Capital Lighting, Inc.
Columbus, OH, USA
1940FZ-DS Exterior -Wall Mount
696203
1940FZ-DS Exterior -Wall Mount 696203
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: French Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696203
Product Name 1940FZ-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details