Capital Lighting, Inc. 1946FZ-ESDS Exterior -Wall Mount 696202

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1946FZ-ESDS Exterior -Wall Mount - 696202 - Capital Lighting, Inc.
Columbus, OH, USA
1946FZ-ESDS Exterior -Wall Mount
696202
1946FZ-ESDS Exterior -Wall Mount 696202
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.75
Extension: 7.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: French Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696202
Product Name 1946FZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details