Capital Lighting, Inc. P7181-09 Sconces-Pocket 696102

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247158515 Category: Sconces Glass: Etched White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247158515 Category: Sconces Glass: Etched White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7181-09 Sconces-Pocket - 696102 - Capital Lighting, Inc.
Columbus, OH, USA
P7181-09 Sconces-Pocket
696102
P7181-09 Sconces-Pocket 696102
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247158515 Category: Sconces Glass: Etched White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.75
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247158515
Category: Sconces
Glass: Etched White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696102
Product Name P7181-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details