Capital Lighting, Inc. AF4106MBZ Mid. Chandeliers-Glass Down 695908

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mackintosh Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Pale amber blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mackintosh Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Pale amber blown

Suppliers

Company
Product
Description
Supplier Links
AF4106MBZ Mid. Chandeliers-Glass Down - 695908 - Capital Lighting, Inc.
Columbus, OH, USA
AF4106MBZ Mid. Chandeliers-Glass Down
695908
AF4106MBZ Mid. Chandeliers-Glass Down 695908
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mackintosh Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Pale amber blown

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mackintosh Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Pale amber blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695908
Product Name AF4106MBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details