Capital Lighting, Inc. AF4100MBZ Pendants-Other 695906

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mackintosh Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Pale amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mackintosh Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Pale amber

Suppliers

Company
Product
Description
Supplier Links
AF4100MBZ Pendants-Other - 695906 - Capital Lighting, Inc.
Columbus, OH, USA
AF4100MBZ Pendants-Other
695906
AF4100MBZ Pendants-Other 695906
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mackintosh Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Pale amber

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mackintosh Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Pale amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695906
Product Name AF4100MBZ Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details