Capital Lighting, Inc. AF4101MBZ Mid. Chandeliers-Pillar Candle 695903

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Mackintosh Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Pale amber blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Mackintosh Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Pale amber blown

Suppliers

Company
Product
Description
Supplier Links
AF4101MBZ Mid. Chandeliers-Pillar Candle - 695903 - Capital Lighting, Inc.
Columbus, OH, USA
AF4101MBZ Mid. Chandeliers-Pillar Candle
695903
AF4101MBZ Mid. Chandeliers-Pillar Candle 695903
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Mackintosh Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Pale amber blown

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Mackintosh Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Pale amber blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695903
Product Name AF4101MBZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details