Capital Lighting, Inc. M255315 Mini Pendants-Drum Shades 695788

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.96 Product Name: One Light Pendant UPC: 020389003126 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.96 Product Name: One Light Pendant UPC: 020389003126 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M255315 Mini Pendants-Drum Shades - 695788 - Capital Lighting, Inc.
Columbus, OH, USA
M255315 Mini Pendants-Drum Shades
695788
M255315 Mini Pendants-Drum Shades 695788
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.96 Product Name: One Light Pendant UPC: 020389003126 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2.96
Product Name: One Light Pendant
UPC: 020389003126
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695788
Product Name M255315 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details