Capital Lighting, Inc. M254278 Mini Pendants-Drum Shades 695785

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M254278 Mini Pendants-Drum Shades - 695785 - Capital Lighting, Inc.
Columbus, OH, USA
M254278 Mini Pendants-Drum Shades
695785
M254278 Mini Pendants-Drum Shades 695785
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695785
Product Name M254278 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details