PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 695784 |
| Product Name | M253778 Mini Pendants-Drum Shades |
| Application | Residential |