Capital Lighting, Inc. M254215 Mini Pendants-Drum Shades 695782

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M254215 Mini Pendants-Drum Shades - 695782 - Capital Lighting, Inc.
Columbus, OH, USA
M254215 Mini Pendants-Drum Shades
695782
M254215 Mini Pendants-Drum Shades 695782
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Bulb
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695782
Product Name M254215 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details