Capital Lighting, Inc. M250654 Mini Pendants-Drum Shades 695753

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Qty: 3 Wattage: 40 Finish: Malta Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Qty: 3 Wattage: 40 Finish: Malta Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched ivory

Suppliers

Company
Product
Description
Supplier Links
M250654 Mini Pendants-Drum Shades - 695753 - Capital Lighting, Inc.
Columbus, OH, USA
M250654 Mini Pendants-Drum Shades
695753
M250654 Mini Pendants-Drum Shades 695753
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Qty: 3 Wattage: 40 Finish: Malta Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched ivory

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Qty: 3
Wattage: 40
Finish: Malta Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: Etched ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695753
Product Name M250654 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details