Capital Lighting, Inc. M177315 Bathroom Fixtures-Three Lights 695734

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Bath Fixture Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Bath Fixture Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M177315 Bathroom Fixtures-Three Lights - 695734 - Capital Lighting, Inc.
Columbus, OH, USA
M177315 Bathroom Fixtures-Three Lights
695734
M177315 Bathroom Fixtures-Three Lights 695734
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Bath Fixture Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Bath Fixture
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695734
Product Name M177315 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details