Capital Lighting, Inc. M177415 Bathroom Fixtures-Four Lights 695733

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Bath Fixture Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Bath Fixture Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M177415 Bathroom Fixtures-Four Lights - 695733 - Capital Lighting, Inc.
Columbus, OH, USA
M177415 Bathroom Fixtures-Four Lights
695733
M177415 Bathroom Fixtures-Four Lights 695733
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Bath Fixture Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 7
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Product Name: Four Light Bath Fixture
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695733
Product Name M177415 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details