Capital Lighting, Inc. M204815 Mid. Chandeliers-Drum Shades 695707

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M204815 Mid. Chandeliers-Drum Shades - 695707 - Capital Lighting, Inc.
Columbus, OH, USA
M204815 Mid. Chandeliers-Drum Shades
695707
M204815 Mid. Chandeliers-Drum Shades 695707
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Oiled Bronze
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695707
Product Name M204815 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details