Capital Lighting, Inc. M206615 Mid. Chandeliers-Drum Shades 695703

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 19.36 Product Name: Six Light Chandelier UPC: 020389002969 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 19.36 Product Name: Six Light Chandelier UPC: 020389002969 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M206615 Mid. Chandeliers-Drum Shades - 695703 - Capital Lighting, Inc.
Columbus, OH, USA
M206615 Mid. Chandeliers-Drum Shades
695703
M206615 Mid. Chandeliers-Drum Shades 695703
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 19.36 Product Name: Six Light Chandelier UPC: 020389002969 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Weight: 19.36
Product Name: Six Light Chandelier
UPC: 020389002969
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695703
Product Name M206615 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details