Capital Lighting, Inc. M206617 Mid. Chandeliers-Drum Shades 695701

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Couture Gold Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Couture Gold Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M206617 Mid. Chandeliers-Drum Shades - 695701 - Capital Lighting, Inc.
Columbus, OH, USA
M206617 Mid. Chandeliers-Drum Shades
695701
M206617 Mid. Chandeliers-Drum Shades 695701
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Couture Gold Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Couture Gold
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695701
Product Name M206617 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details