Capital Lighting, Inc. M414478 Sconces-Other 695692

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M414478 Sconces-Other - 695692 - Capital Lighting, Inc.
Columbus, OH, USA
M414478 Sconces-Other
695692
M414478 Sconces-Other 695692
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695692
Product Name M414478 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details