Capital Lighting, Inc. SL716778 Bathroom Fixtures-Two Lights 695683

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.38 Product Name: Two Light Wall Fixture UPC: 020389000644 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.38 Product Name: Two Light Wall Fixture UPC: 020389000644 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
SL716778 Bathroom Fixtures-Two Lights - 695683 - Capital Lighting, Inc.
Columbus, OH, USA
SL716778 Bathroom Fixtures-Two Lights
695683
SL716778 Bathroom Fixtures-Two Lights 695683
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.38 Product Name: Two Light Wall Fixture UPC: 020389000644 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 5.00
Extension: 4
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Weight: 12.38
Product Name: Two Light Wall Fixture
UPC: 020389000644
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695683
Product Name SL716778 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details