Capital Lighting, Inc. SL705063 Flush Mounts-Bowl Style 695656

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 4.75 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 4.75 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL705063 Flush Mounts-Bowl Style - 695656 - Capital Lighting, Inc.
Columbus, OH, USA
SL705063 Flush Mounts-Bowl Style
695656
SL705063 Flush Mounts-Bowl Style 695656
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 4.75 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 4.75
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Painted Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695656
Product Name SL705063 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details