Capital Lighting, Inc. M25534 Mini Pendants-Drum Shades 695497

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M25534 Mini Pendants-Drum Shades - 695497 - Capital Lighting, Inc.
Columbus, OH, USA
M25534 Mini Pendants-Drum Shades
695497
M25534 Mini Pendants-Drum Shades 695497
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695497
Product Name M25534 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details