Capital Lighting, Inc. M255615 Mini Pendants-Drum Shades 695494

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 8.87 Product Name: One Light Pendant UPC: 020389003157 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 8.87 Product Name: One Light Pendant UPC: 020389003157 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M255615 Mini Pendants-Drum Shades - 695494 - Capital Lighting, Inc.
Columbus, OH, USA
M255615 Mini Pendants-Drum Shades
695494
M255615 Mini Pendants-Drum Shades 695494
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 8.87 Product Name: One Light Pendant UPC: 020389003157 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 35.25
Bulb
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Weight: 8.87
Product Name: One Light Pendant
UPC: 020389003157
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695494
Product Name M255615 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details