Capital Lighting, Inc. M25564 Mini Pendants-Drum Shades 695493

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M25564 Mini Pendants-Drum Shades - 695493 - Capital Lighting, Inc.
Columbus, OH, USA
M25564 Mini Pendants-Drum Shades
695493
M25564 Mini Pendants-Drum Shades 695493
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 35.25
Bulb
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695493
Product Name M25564 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details