Capital Lighting, Inc. M255815 Mid. Chandeliers-Drum Shades 695491

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 25.07 Product Name: Three Light Pendant UPC: 020389003188 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 25.07 Product Name: Three Light Pendant UPC: 020389003188 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M255815 Mid. Chandeliers-Drum Shades - 695491 - Capital Lighting, Inc.
Columbus, OH, USA
M255815 Mid. Chandeliers-Drum Shades
695491
M255815 Mid. Chandeliers-Drum Shades 695491
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 25.07 Product Name: Three Light Pendant UPC: 020389003188 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 25.07
Product Name: Three Light Pendant
UPC: 020389003188
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695491
Product Name M255815 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details