Capital Lighting, Inc. M255817 Mid. Chandeliers-Drum Shades 695490

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coture Gold Product Name: Three Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coture Gold Product Name: Three Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M255817 Mid. Chandeliers-Drum Shades - 695490 - Capital Lighting, Inc.
Columbus, OH, USA
M255817 Mid. Chandeliers-Drum Shades
695490
M255817 Mid. Chandeliers-Drum Shades 695490
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coture Gold Product Name: Three Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Coture Gold
Product Name: Three Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695490
Product Name M255817 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details