Capital Lighting, Inc. M273272 Semi-Flush Mts.-Bowl Style 695460

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Moonlight Silver Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Moonlight Silver Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
M273272 Semi-Flush Mts.-Bowl Style - 695460 - Capital Lighting, Inc.
Columbus, OH, USA
M273272 Semi-Flush Mts.-Bowl Style
695460
M273272 Semi-Flush Mts.-Bowl Style 695460
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Moonlight Silver Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Moonlight Silver
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695460
Product Name M273272 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details