Capital Lighting, Inc. M342078 Mini Pendants-Drum Shades 695459

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M342078 Mini Pendants-Drum Shades - 695459 - Capital Lighting, Inc.
Columbus, OH, USA
M342078 Mini Pendants-Drum Shades
695459
M342078 Mini Pendants-Drum Shades 695459
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Bulb
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695459
Product Name M342078 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details