Capital Lighting, Inc. M411715 Sconces-Drum Shades 695455

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Bath Fixture Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Bath Fixture Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M411715 Sconces-Drum Shades - 695455 - Capital Lighting, Inc.
Columbus, OH, USA
M411715 Sconces-Drum Shades
695455
M411715 Sconces-Drum Shades 695455
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Bath Fixture Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Bath Fixture
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695455
Product Name M411715 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details