Capital Lighting, Inc. M266778 Pendants-Other 695449

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M266778 Pendants-Other - 695449 - Capital Lighting, Inc.
Columbus, OH, USA
M266778 Pendants-Other
695449
M266778 Pendants-Other 695449
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Pendant
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695449
Product Name M266778 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details