Capital Lighting, Inc. M274238 Flush Mounts-Drum Shades 695434

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gunshell Product Name: Two Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gunshell Product Name: Two Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M274238 Flush Mounts-Drum Shades - 695434 - Capital Lighting, Inc.
Columbus, OH, USA
M274238 Flush Mounts-Drum Shades
695434
M274238 Flush Mounts-Drum Shades 695434
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gunshell Product Name: Two Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gunshell
Product Name: Two Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695434
Product Name M274238 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details