Capital Lighting, Inc. M275178 Flush Mounts-Drum Shades 695432

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M275178 Flush Mounts-Drum Shades - 695432 - Capital Lighting, Inc.
Columbus, OH, USA
M275178 Flush Mounts-Drum Shades
695432
M275178 Flush Mounts-Drum Shades 695432
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Brushed Nickel
Product Name: Two Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695432
Product Name M275178 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details