Capital Lighting, Inc. M274378 Flush Mounts-Drum Shades 695431

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M274378 Flush Mounts-Drum Shades - 695431 - Capital Lighting, Inc.
Columbus, OH, USA
M274378 Flush Mounts-Drum Shades
695431
M274378 Flush Mounts-Drum Shades 695431
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695431
Product Name M274378 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details