Capital Lighting, Inc. M341778 Pendants-Fabric Shade 695428

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M341778 Pendants-Fabric Shade - 695428 - Capital Lighting, Inc.
Columbus, OH, USA
M341778 Pendants-Fabric Shade
695428
M341778 Pendants-Fabric Shade 695428
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695428
Product Name M341778 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details