Capital Lighting, Inc. M275338 Flush Mounts-Drum Shades 695419

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunshell Product Name: Three Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunshell Product Name: Three Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M275338 Flush Mounts-Drum Shades - 695419 - Capital Lighting, Inc.
Columbus, OH, USA
M275338 Flush Mounts-Drum Shades
695419
M275338 Flush Mounts-Drum Shades 695419
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunshell Product Name: Three Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gunshell
Product Name: Three Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695419
Product Name M275338 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details