Capital Lighting, Inc. M340172 Pendants-Bowl Style 695418

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Product Name: Three Light Pendant Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Product Name: Three Light Pendant Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
M340172 Pendants-Bowl Style - 695418 - Capital Lighting, Inc.
Columbus, OH, USA
M340172 Pendants-Bowl Style
695418
M340172 Pendants-Bowl Style 695418
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Product Name: Three Light Pendant Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moonlight Silver
Product Name: Three Light Pendant
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695418
Product Name M340172 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details