Capital Lighting, Inc. M340119 Pendants-Bowl Style 695415

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
M340119 Pendants-Bowl Style - 695415 - Capital Lighting, Inc.
Columbus, OH, USA
M340119 Pendants-Bowl Style
695415
M340119 Pendants-Bowl Style 695415
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sienna Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695415
Product Name M340119 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details