Capital Lighting, Inc. M340319 Pendants-Bowl Style 695404

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
M340319 Pendants-Bowl Style - 695404 - Capital Lighting, Inc.
Columbus, OH, USA
M340319 Pendants-Bowl Style
695404
M340319 Pendants-Bowl Style 695404
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 32.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sienna Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695404
Product Name M340319 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details