Capital Lighting, Inc. M340719 Pendants-Drum Shade 695403

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 14.33 Product Name: Three Light Pendant UPC: 020389001788 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 14.33 Product Name: Three Light Pendant UPC: 020389001788 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M340719 Pendants-Drum Shade - 695403 - Capital Lighting, Inc.
Columbus, OH, USA
M340719 Pendants-Drum Shade
695403
M340719 Pendants-Drum Shade 695403
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 14.33 Product Name: Three Light Pendant UPC: 020389001788 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sienna Bronze
Weight: 14.33
Product Name: Three Light Pendant
UPC: 020389001788
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695403
Product Name M340719 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details