Capital Lighting, Inc. 932 Lamps-Table Lamps 695382

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lily Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lily Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
932 Lamps-Table Lamps - 695382 - Capital Lighting, Inc.
Columbus, OH, USA
932 Lamps-Table Lamps
695382
932 Lamps-Table Lamps 695382
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lily Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Lily
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695382
Product Name 932 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details