Capital Lighting, Inc. 370X Lamps-Table Lamps 695352

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
370X Lamps-Table Lamps - 695352 - Capital Lighting, Inc.
Columbus, OH, USA
370X Lamps-Table Lamps
695352
370X Lamps-Table Lamps 695352
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 32.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Celadon Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695352
Product Name 370X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details