Capital Lighting, Inc. 256X Lamps-Table Lamps 695350

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
256X Lamps-Table Lamps - 695350 - Capital Lighting, Inc.
Columbus, OH, USA
256X Lamps-Table Lamps
695350
256X Lamps-Table Lamps 695350
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 24.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Celadon Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695350
Product Name 256X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details