Capital Lighting, Inc. 2410 Lamps-Table Lamps 695322

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Washed Oak Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Washed Oak Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2410 Lamps-Table Lamps - 695322 - Capital Lighting, Inc.
Columbus, OH, USA
2410 Lamps-Table Lamps
695322
2410 Lamps-Table Lamps 695322
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Washed Oak Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White Washed Oak
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695322
Product Name 2410 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details