Capital Lighting, Inc. 2405 Sconces-Other 695321

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Ebonyed Oak Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Ebonyed Oak Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2405 Sconces-Other - 695321 - Capital Lighting, Inc.
Columbus, OH, USA
2405 Sconces-Other
695321
2405 Sconces-Other 695321
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Ebonyed Oak Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.50
Extension: 8
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Ebonyed Oak
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695321
Product Name 2405 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details