Capital Lighting, Inc. 2405X Sconces-Other 695320

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Ebonyed Oak Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Ebonyed Oak Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2405X Sconces-Other - 695320 - Capital Lighting, Inc.
Columbus, OH, USA
2405X Sconces-Other
695320
2405X Sconces-Other 695320
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Ebonyed Oak Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.50
Extension: 8
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Ebonyed Oak
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695320
Product Name 2405X Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details