Capital Lighting, Inc. 2402 Lamps-Table Lamps 695308

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2402 Lamps-Table Lamps - 695308 - Capital Lighting, Inc.
Columbus, OH, USA
2402 Lamps-Table Lamps
695308
2402 Lamps-Table Lamps 695308
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebonyed Oak Product Name: Two Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ebonyed Oak
Product Name: Two Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695308
Product Name 2402 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details